ANSI/ASA S12.60 PART 1 - : References
This document references the following standards:
ASA S1.1
ASA S1.13
ASA S12.9 PART 2
ASA S12.9 PART 3
ASTM E1007
ASTM E1332
ASTM E336
ASTM E413
ASTM E90
ASTM E966 REV A
IEC 61672-1
ASA S12.2
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC APPLICATIONS SI HANDBOOK
ASTM C423
ASTM E2235
ASTM E492
ASTM E989
ISO 3382-2
This document is referenced by the following standards:
ICC I-CODE IGCC
ISO FDIS 23591
UFC 3-101-01
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE GUIDELINE 10
ASA S12.60 PART 4
Advertisement