FMAPPROVAL 4470 - : References
This document references the following standards:
ASTM C1549
ASTM D1781
ASTM D1929
ASTM D240
ASTM D4809
ASTM D482
ASTM D5602/D5602M
ASTM D5635/D5635M
ASTM D5865/D5865M
ASTM D6294/D6294M
ASTM D638
ASTM D7281
ASTM D751
ASTM E108 REV A
ASTM E1252
ASTM E1642
ASTM E2058
ASTM E659
ASTM E711
ASTM G154
CEN EN 13823
CEN EN ISO 6988
DIN 50018
FM 4474
ISO 1182
ISO 1716
NFPA 276
ASTM D1622
This document is referenced by the following standards:
FM 4881
FM 4880
FM 4454
FM 4475
FM 4477
ICC I-CODE IBC
NFPA 5000
FLBC FLTPC
ICC I-CODE OBC
ICC I-CODE IBC COMM VOL II
ICC I-CODE ORSSC
ICC I-CODE VCC
ICC I-CODE CTBC
ICC I-CODE SCBC
FLBC FLBC
NFPA 418
ICC I-CODE MNBC
NYBC NYBC
FM 4431
CABC VOL 2
CSA A123.21-20
Advertisement