FMAPPROVAL 1612 - : References
This document references the following standards:
ASTM D1598 REV A
ASTM D1599
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2241
ASTM D2412
ASTM D2444
ASTM D2487
ASTM D2774
ASTM D2837
ASTM D3139
ASTM D883 REV A
ASTM F1483
ASTM F412 REV A
ASTM F477
ASTM F610/F610M
ASTM SI10
AWWA C900
AWWA C907
AWWA C909
AWWA M23
IEEE SI 10
ISO 161-1
ISO/IEC 17025
NSF 61
PPI TR-3
This document is referenced by the following standards:
NFPA 13
Advertisement