ANSI C82.77-1 - : References
This document references the following standards:
NEMA C84.1
47 CFR PART 15
47 CFR PART 18
IEC 61000-3-3
IEC 61000-4-15
IEEE 519
IEEE C62.41.1
IEEE C62.41.2
IEEE C62.45
IES RP-16
NEMA 410
NEMA 77
NEMA C136.2
NEMA C82.11
NEMA C82.14
NEMA C82.6
NEMA C82.9
NEMA C84.1
NEMA SSL 7A
NFPA 70
This document is referenced by the following standards:
IEEE P3001.9/D2
NEMA C82.77-5
Advertisement