ASTM F3393 - : References
This document references the following standards:
ASTM F3125/F3125M
ASTM B117
ASTM B487
ASTM B499
ASTM B568
ASTM D3359
ASTM D610
ASTM E376
ASTM F1470
ASTM F1624
ASTM F1789 REV A
ASTM F1940 REV A
ASTM F2833
ASTM F3019/F3019M
ASTM F606/F606M
ASTM F788
ASME B1.1
ASME B1.2
ASME B18.18
ASTM F3125/F3125M
ISO 10683
ISO 1502
ISO 16047
ISO 9227
ISO 965-1
ISO 965-2
ISO 965-3
This document is referenced by the following standards:
AISC 348
ASTM A563/A563M
Advertisement