MIL-DTL-16878 - : References
This document references the following standards:
ASME B46.1
ASTM B173
ASTM B286
ASTM B298
ASTM B33
ASTM B355
ASTM B501
ASTM B520
ASTM B559
ASTM B624
ASTM D1248
ASTM D2802
ASTM D4066
ASTM G21
FED-STD-228A
ICEA T-24-380
IPC J-STD-006C
ISO/IEC 17025
MIL-PRF-572H
MIL-STD-104C
MIL-Y-1140H
NEMA WC 52
NEMA WC 56
This document is referenced by the following standards:
MIL-PRF-27/187D (1)
MIL-DTL-55021D (4)
MIL-DTL-26500G (3)
AIA/NAS NAS703
MIL-DTL-28754E (1)
MIL-HDBK-454C
KSC-W-167 REV B W/CHG 1
MIL-DTL-15743G
ASME B107.500
MIL-DTL-28840E (2)
MIL-DTL-23071D
MIL-DTL-21097H (2)
MIL-STD-11991B
KSC-STD-E-0004 REV B W/CHG 1
GSFC-S-311-P-18 REV L
GSFC-S-311-P-4/09 REV C
MSFC-STD-3012 REV A
MSFC-SPEC-619 REV B CHG NOT 3
NASA-STD-5005 REV D W/CHG 1
KSC-GP-864 VOL IIA REV B W/CHG 1
KSC-DE-512-SM REV M
KSC-E-165 REV E CHANGE 5
KSC-STD-E-0001 REV D CANC NOTICE
This document is referenced in other ways by the following standards:
KSC-STD-E-0016 REV A CANC NOTICE
Advertisement