AWWA C950 - : References
This document references the following standards:
AWWA M45
ASTM D1599
ASTM D2105
ASTM D2290 REV A
ASTM D2412
ASTM D2992
ASTM D3262
ASTM D3567
ASTM D3681
ASTM D4161
ASTM D5365
ASTM D638
ASTM D695
ASTM F477
AWWA M45
ASTM C33/C33M
This document is referenced by the following standards:
ASME NM.3.2
NSF 14
ISO FDIS 23856.2
COE EM 1110-2-2902
ASME B31.3
ISO 23856
ISO 14692-1
CEN EN ISO 23856
NEN-EN-ISO 23856
NEN-ISO 23856
BSI BS EN ISO 23856
SNV SN EN ISO 23856
AWWA 20560
AWWA 20428
AWWA G100
IAPMO NSPC
ASME PCC-2
ASME NM.2
ASME B31.1
API RP 15TL4
FM 1614
ASCE 36-15
UFGS-33 11 00
Advertisement