EN ISO 12967-2 - : References
This document references the following standards:
IEEE 754
ISO 12967-1
ISO 12967-3
ISO 13606-1
ISO 13606-2
ISO 13606-3
ISO 13606-4
ISO 13606-5
ISO 13940
ISO 21090
ISO 639
ISO 639-1
ISO 639-2
ISO 639-3
ISO 639-4
ISO 639-5
ISO 8601-1
ISO 8601-2
ISO 9000
ISO DIS 23903
ISO/IEC 10746-1
ISO/IEC 10746-2
ISO/IEC 10746-3
ISO/IEC 10746-4
ISO/IEC 11404
ISO/IEC 15414
ISO/IEC 19793
ITU-T X.906
This document is referenced by the following standards:
ISO TR 14639-2
BSI PD ISO/TR 14639-2
Advertisement