CSA C22.2 NO 239 - : References
This document references the following standards:
CSA C22.1-21
ASTM A411
ASTM B172
ASTM B173
ASTM B174
ASTM B298
ASTM B3
ASTM B33
ASTM B355
ASTM B496
ASTM B8
ASTM B801
ASTM D1248
ASTM E230/E230M
ASTM F2617
CSA C22.1-21
CSA C22.2 NO. 0.3-09
CSA C22.2 NO. 0:20
CSA C22.2 NO. 127-18
CSA C22.2 NO. 230-17
CSA C22.2 NO. 2556:15
CSA C22.2 NO. 38-18
CSA C22.2 NO. 75:17
IEC 60228
IEC TR 60344
This document is referenced by the following standards:
CSA C22.2 NO. 272:20
CSA C22.2 NO. 51:20
IEEE 532
CSA C22.2 NO. 123:16
CSA C22.2 NO. 174-18
CSA C22.2 NO. 48:15
CSA/AM CSA/ANSI Z21.10.1:19/CSA 4.1:19
CSA/AM ANSI Z21.13-2017/CSA 4.9-22
CSA C22.2 NO. 131:17
CSA C22.2 NO. 96:23
Advertisement