IEEE C57.12.31 - : References
This document references the following standards:
IEEE C57.12.30
IEEE C57.12.28
IEEE C57.12.29
IEEE C57.12.20
ASTM B117
ASTM D1654
ASTM D2794
ASTM D3170/D3170M
ASTM D3359
ASTM D3363
ASTM D4060
ASTM D4585/D4585M
ASTM D4587
ASTM D523
ASTM D610
ASTM D660
ASTM D661
ASTM D714
IEEE C2
IEEE C57.12.20
IEEE C57.12.21
IEEE C57.12.23
IEEE C57.12.24
IEEE C57.12.25
IEEE C57.12.28
IEEE C57.12.29
IEEE C57.12.30
IEEE C57.12.32
IEEE C57.12.34
IEEE C57.12.35
This document is referenced by the following standards:
BSI BS IEC 60076-21
BSI 16/30337130 DC
BSI 15/30298363 DC
IEEE P2800/D6.0
IEEE 1653.5
BSI BS IEC 60076-21 - TC
NETA ATS
UFC 3-600-01
IEC/IEEE 80005-1
CEI IEC/IEEE 80005-1
NEMA C84.1
NEMA TR 1
IEEE PC37.75/D2.0
CSA C2.2:06
IEEE PC57.167/D2.55
IEEE 45.1
NETA MTS
IEEE C37.75
Advertisement