API SPEC 16C - : References
This document references the following standards:
API RP 500
API RP 505
API SPEC 16A
API SPEC 16F
API SPEC 20E ADD 2
API SPEC 20F
API SPEC 5B
API SPEC 5CT
API SPEC 5L
API SPEC 6A
API STD 6X
ASME B1.1
ASME B1.2
ASME B31.3
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASNT SNT-TC-1A
ASQ Z1.4
ASTM A388/A388M
ASTM A609/A609M
ASTM D1414
ASTM D1415
ASTM D1708
ASTM D2240
ASTM D3704
ASTM D412
ASTM D471 REV A
ASTM D638
ASTM E10
ASTM E1001
ASTM E110
ASTM E140 REV B
ASTM E165/E165M
ASTM E18
ASTM E213
ASTM E2375
ASTM E384
ASTM E709
ASTM E747
ASTM E94/E94M
ISO 10893-10
ISO 17637
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 9712
NACE MR0175/ISO 15156
NFPA 496
ISO 2859-1
This document is referenced by the following standards:
API RP 17B
API SPEC 17J
NORSOK D-007
30 CFR PART 250
ISO 13624-1
ISO 13624-1
ISO 13628-10
ISO 13628-10
ISO 13628-2
ISO 13628-7
ISO 13628-7
DNVGL DNV-OS-E101
DNV-RP-B301
DNV-SE-0284
DNV-RP-E101
NORSOK D-010 CORR 2
ISO TR 27923
API RP 16ST
API BULL 16H
BSI BS EN ISO 13628-7
Advertisement