UFGS-09 97 13.27 - : References
This document references the following standards:
ASTM C920
ASTM D1200
ASTM D1640/D1640M
ASTM D3276
29 CFR PART 1910
ASTM D3925
ASTM D4285
ASTM D7127
ASTM E11
ISO 9001
MIL-A-22262B
MIL-DTL-24441/19C
MIL-DTL-24441/31B
MIL-DTL-24441D
MIL-PRF-85285E
MIL-STD-161H
SSPC AB 2
SSPC AB 3
SSPC GUIDE 12
SSPC GUIDE 6
SSPC PA 1
SSPC PA 2
SSPC QP 1
SSPC QP 5
SSPC QS 1
SSPC SP 1
SSPC SP 10
SSPC SP 7
SSPC SP COM
SSPC VIS 1
ISO 9001
This document is referenced by the following standards:
UFC 4-211-01
UFC 3-190-06
UFC 3-460-01
UFC 3-460-03
Advertisement