AHRI 700 - : References
This document references the following standards:
ISO 817
ASHRAE 15
ASHRAE 34
ASTM D1296
GPA STD 2177
ISO 817
ASHRAE 15
This document is referenced by the following standards:
ISO 5149-4
BSI BS ISO 817 + A2
40 CFR PART 82
ASTM D8060
ASTM D6126/D6126M
ASTM D6541
ASTM D7327
BSI 21/30433859 DC
ASTM D7122
ASTM D7673/D7673M
ASHRAE 153
IAPMO UMC
ASHRAE FUNDAMENTALS SI CH 29
ASHRAE FUNDAMENTALS IP CH 29
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ICC I-CODE IMC COMM
NYBC NYMC
ICC I-CODE VMC
ASHRAE 15.2
NAVISTAR MPAPS B-41
FAA FO 1050.18A
UFGS-23 63 00.00
NEN-ISO 5149-4
IAPMO CMC
ASHRAE 17
CSA C22.2 NO. 60335-2-40:22
ICC I-CODE SCMC
ASHRAE GUIDELINE 38
CSA B52:23
ASHRAE 35
ASHRAE 40
ICC I-CODE IMC
Advertisement