ANSI/CSA/IGSHPA C448 SERIES-16 - : References
This document references the following standards:
ACCA MANUAL D
ACCA MANUAL J
ACCA MANUAL S
AHRI 870 I-P
CSA B137 SERIES-17
CSA B137.0:20
CSA B137.1:20
CSA C22.2 NO. 236-15
CSA C748-13
CSA CAN/CSA-C13256-1-01
CSA CAN/CSA-C13256-2-01
CSA CAN/CSA-C22.2 NO. 60335-1:16
CSA F280-12
ISO 13256-1
ISO 13256-2
ASHRAE 34
ASHRAE 90.2
ASHRAE DA-00-13-1
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE REFRIGERATION IP HANDBOOK
ASHRAE SE-99-20-01
ASME B16.22
ASTM B280
ASTM C150/C150M
ASTM C177
ASTM D1177
ASTM D1384
ASTM D2513
ASTM D2657
ASTM D2683
ASTM D2765
ASTM D2837
ASTM D3013
ASTM D3035
ASTM D3261
ASTM D3350
ASTM D5084 REV A
ASTM D5334
ASTM D92
ASTM F1055 REV A
ASTM F1807 REV B
ASTM F1960
ASTM F2080
ASTM F2159
ASTM F2164
ASTM F714
ASTM F877
AWWA C510
AWWA C901
ISO 14531-2
MSS SP-94
NACE SP0169
NRC NBC
NRC NPC
ASHRAE 90.1 I-P
DIN 16892
DIN 16893
NACE TM0212
ASTM D2737
ASTM F2620 REV A
ASTM F876 REV A
CSA B52-18
CSA B64 SERIES:21
NSF 60/600
NSF 61/600
This document is referenced by the following standards:
ICC I-CODE IMC COMM
NSF 14
IAPMO H1001.1
ICC I-CODE SCRC
CSA B64.10:23/B64.10.1:23
Advertisement