49 CFR PART 571 - : References
This document references the following standards:
AATCC 30
ASTM B117
ASTM B456
ASTM C150/C150M
ASTM D1003
ASTM D1056
ASTM D1121
ASTM D1123
ASTM D1193
ASTM D1415
ASTM D4329
ASTM D445 REV A
ASTM D471 REV A
ASTM D4956
ASTM E1
ASTM E1136
ASTM E1337
ASTM E274/E274M
ASTM E308
ASTM E4
ASTM E77
ASTM E8/E8M
ASTM F1805
ASTM G151
ASTM G154
FMVSS 49 CFR 571 213
IES LM-45
ISO 10844
ISO 7117
MIL-S-13192P
ISO 10844
This document is referenced by the following standards:
BUMED 1500.30
NAVISTAR MPAPS L-6041
NAVISTAR MPAPS L-6610
NAVISTAR MPAPS L-6612
MIL-DTL-32201B
IEEE 1616
ISO 10865-1
ISO 16840-2
ISO 10542-1
ISO 15830-1
ISO 17253
ISO TS 22239-1
ASTM D4819
FMVSS 49 CFR 571 86 FR 42762
CSA/AM CSA/ANSI NGV 6.1:21
FMVSS 49 CFR 571 86 FR 48539
ASTM F1922
ASTM F3389/F3389M
CSA CAN/CSA-D250-16
CSA D409-16
NAVISTAR MPAPS D-7072
ASTM F3540
FMVSS 49 CFR 571 87 FR 7964
FMVSS 49 CFR 571 87 FR 7956
FMVSS 49 CFR 571 87 FR 9916
A-A-59890A
FMVSS 49 CFR 571 87 FR 12641
NAVISTAR MPAPS D-7116
CSA/AM CSA/ANSI NGV 5.2-2017
FMVSS 49 CFR 571 87 FR 18560
NEN-ISO 7176-19
NAVISTAR MPAPS P-9606
NFPA 52
Advertisement