NASA-STD-6030 - : References
This document references the following standards:
NASA-STD-6033
NASA-STD-5009 REV B
NASA-STD-6016 REV B
ASTM D2990
ASTM D5766/D5766M
ASTM D638
ASTM D6484/D6484M
ASTM D6742/D6742M
ASTM D695
ASTM D7028
ASTM D790
ASTM E1450
ASTM E1820 REV B
ASTM E21
ASTM E2587
ASTM E399 REV A
ASTM E466
ASTM E606/E606M
ASTM E8/E8M
JSC 65828 REV B W/CHG 1
NASA NPR 7120.5 REV E W/CHG 1-10
NASA NPR 7120.8 W/CHG 1
NASA-STD-5001 REV B W/CHG 2
NASA-STD-5009 REV B
NASA-STD-5017 REV A W/CHG 1
NASA-STD-5019 REV A W/CHG 3
NASA-STD-6016 REV B
NASA-STD-6033
BATTELLE MMPDS-15
MSFC-SPEC-164 REV E
MSFC-STD-3716
NASA NPR 1441.1 REV D W/CHG 5
NASA NPR 8705.4 W/CHG 2
NASA NPR 8715.3 REV C W/CHG 6
NASA NPR 8735.2 REV A
NASA-STD-5006 REV A W/CHG 1
NASA-STD-5012 REV B
NASA-STD-7012 W/CHG 1
NASA-STD-8709.20 W/CHG 1
AIAA S-080A
ASME V&V 40
ASME Y14.41
ASTM B243
ASTM D1505
ASTM D5045
ASTM D648
ASTM D792
ASTM E3166
ASTM F1877
ASTM ISO/ASTM 52921
IEST STD-CC1246E
ISO 1183-2
MIL-STD-882E
MSFC-SPEC-3717
This document is referenced by the following standards:
ASTM F3572
ASTM F3635
NASA-HDBK-5010 VOLUME 1 REV A
Advertisement