Z1349 - : References
This document references the following standards:
ASTM B858
ASTM D1414
ASTM D2000
ASTM D412
ASTM D572
ASTM D6284
ASTM G36
CSA C22.2 NO. 0.15:15
IEC 60529
ISA 75.02.01
ISO 6509-1
ISO 6957
NEMA 250
NFPA 70
NSF 61
This document is referenced in other ways by the following standards:
IAPMO IGC 115A
Advertisement