S-120-742 - : References
This document references the following standards:
ASTM D4566
ASTM E29
CSA C22.2 NO. 232-17
ICEA S-104-696-2019
ICEA S-83-596-2016
ISO/IEC 11801-1
ISO/IEC 11801-2
ISO/IEC 11801-3
ISO/IEC 11801-4
ISO/IEC 11801-5
ISO/IEC 11801-6
NFPA 70
TIA TL9000 REQUIREMENTS HDBK
TIA-440-C
This document is referenced by the following standards:
TIA TSB-5018
TIA-862-C
Advertisement