UFGS-26 42 15 - : References
This document references the following standards:
ASME B1.1
ASME B18.2.1
ASME B18.2.2
ASTM A194/A194M REV A
ASTM A307
ASTM A518/A518M
ASTM B3
ASTM B418 REV A
ASTM B8
ASTM B843
ASTM C94/C94M
ASTM D1248
ASTM D2028/D2028M
ASTM D3381/D3381M
ASTM D709
ASTM F1182
AWWA D104
IEEE 81
IEEE C2
MIL-DTL-18001L (1)
MIL-I-1361C
NACE SP0188
NACE SP0193
NACE SP0196
NACE SP0388
NEMA C119.1
NEMA FU 1
NEMA ICS 6
NEMA RN 1
NEMA TC 2
NFPA 70
NSF 61
This document is referenced in other ways by the following standards:
UFGS-26 42 15.00 10
UFGS-26 42 22.00 20
Advertisement