ISO/IEC 8825-8 - : References
This document references the following standards:
ECMA 404
ISO/IEC 10646
ISO/IEC 8823-1
ISO/IEC 8824-1
ISO/IEC 8824-2
ISO/IEC 8824-3
ISO/IEC 8824-4
ISO/IEC 8825-1
ISO/IEC 8825-2
ITU-T X.226
ITU-T X.680
ITU-T X.681
ITU-T X.682
ITU-T X.683
ITU-T X.690
ITU-T X.691
This document is referenced by the following standards:
BSI BS ISO/IEC 9798-2 - TC
BSI BS ISO 14533-4
ISO/IEC 11770-3
NEN-ISO/IEC 11770-3
CSA CAN/CSA-ISO/IEC 11770-3:16
BSI BS EN 50463-4 - TC
ANSI X9.93-1
ANSI X9.93-2
ANSI INCITS/ISO/IEC 9798-2
ANSI INCITS/ISO/IEC 9798-3
CEN/TR 17868
ANSI INCITS/ISO/IEC 19785-4
ANSI X9.104-1
ANSI X9.73
ANSI INCITS/ISO/IEC 11770-3
ETSI TS 151 010-5
Advertisement