D1141 - : References
This document references the following standards:
ASTM D1129
ASTM D1193
ASTM E200
This document is referenced by the following standards:
BSI BS EN ISO 16773-4
BSI BS EN ISO 21809-3 + A1
TT-P-28J
AWWA C516
MIL-STD-889D
ASTM E3111/E3111M
BSI 20/30414590 DC
BSI BS ISO 15840
BSI BS EN ISO 13628-6
BSI BS EN ISO 18797-1
ISO 18797-2
DNV-CP-0237
DNV-CP-0085
CEN EN ISO 18797-2
IEEE P61886-2/CD
BSI BS EN ISO 10416
BSI PD ISO/TS 17920
BSI PD ISO/TS 19336
NFPA 18A
ASME/BPVC CODE CASES: NUCLEAR COMPONENTS SUPPLEMENT 2
ISO 15589-2
MIL-PRF-32383A
SNV SN EN ISO 18797-2
ASTM D3867
BSI BS EN ISO 15589-2
MIL-PRF-85045H
ASTM D1401
MIL-DTL-24136C (1)
AWWA C305
AWWA C504
AWWA C519
NACE TM21510
BSI PD CEN/TS 15119-2
API SPEC 13A
ASTM D2777
CSA S806:12
API TR 17TR8
ASTM D5847
MIL-PRF-32711
NACE TM0190
FM 5130
BSI 22/30429544 DC
ISO DIS 7539-12
ISO DIS 3725
ISO DIS 5668
ASTM E3078/E3078M
NACE TM21612
BSI 22/30464192 DC
API RP 13I
CEN/TS 15119-2
MIL-PRF-32584A
MIL-PRF-32725
NFPA 11
ASTM F1476
ASTM D7258
AASHTO FRPS-2
API STD 17F
ASTM D7781
ACI SPEC-440.8
MIL-PRF-23236D (1)
ISO DIS 18692-5
BSI 23/30469715 DC
ASTM E1681
ISO FDIS 18692-4
BSI BS EN ISO 15181-1
NEN-ISO 3725
ACI 549.6R
NEN-ISO 5668
BSI BS ISO 18692-4 - TC
BSI 23/30446117 DC
NEN-ISO 7539-12
BSI BS ISO 21716-1
ISO DIS 9351
BSI BS ISO 7539-12
ASTM G205
MIL-DTL-24643D
IEEE P61886-2/CDV
Advertisement