C411.6:16 - : References
This document references the following standards:
ASTM D1193
ASTM D2240
ASTM D2565
ASTM E1417/E1417M
ASTM G154
ASTM G155
CSA C83-17
CSA CAN/CSA-ISO 9001:16
CSA G164-18
IEC 60060-1
IEC 60437
IEC 60695-11-10
IEC TS 60815-1
IEC TS 60815-3
NEMA C29.1
NEMA C29.11
NEMA C29.18
NEMA CC 1
NEMA 107
This document is referenced by the following standards:
CSA C411.4:16
CSA C411.1:16
CSA C310:21
CSA C22.3 NO. 1:20
Advertisement