C411.7:16 - : References
This document references the following standards:
CSA C22.3 NO. 1:20
ASTM D1193
ASTM D2565
ASTM E1417/E1417M
ASTM G154
ASTM G155
CSA C22.3 NO. 1:20
CSA C83-17
CSA CAN/CSA-ISO 9001:16
CSA G164-18
IEC 60060-1
NEMA C29.1
NEMA C29.11
NEMA C29.4
This document is referenced by the following standards:
CSA C411.4:16
CSA C411.1:16
IEEE P2954/D5
Advertisement