UFGS-26 42 17 - : References
This document references the following standards:
ASME B1.1
ASME B1.20.1
ASME B16.21
ASME B16.39
ASME B16.5
ASME B18.2.1
ASME B18.2.2
ASTM A194/A194M REV A
ASTM A307
ASTM A518/A518M
ASTM A53/A53M
ASTM B3
ASTM B418 REV A
ASTM B8
ASTM C94/C94M REV A
ASTM D1248
ASTM D2028/D2028M
ASTM D3381/D3381M
ASTM D709
IEEE 81
IEEE C2
ISO 15589-2
MIL-DTL-18001L (1)
MIL-I-1361C
NACE SP0106
NACE SP0176
NACE SP0177
NACE SP0186
NACE SP0188
NACE SP0193
NACE SP0196
NACE SP0200
NACE SP0285
NACE SP0286
NACE SP0388
NACE SP21424
NACE TPC 11
NEMA C119.1
NEMA ICS 6
NEMA RN 1
NEMA TC 2
NFPA 70
This document is referenced in other ways by the following standards:
UFGS-26 42 17.00 10
UFGS-26 42 19.00 20
Advertisement