355.4M - : References
This document references the following standards:
ACI 318
ACI 318M
ACI 355.2
ASME B1.1
ASTM A193/A193M
ASTM C150/C150M
ASTM C31/C31M REV A
ASTM C33/C33M
ASTM C39/C39M
ASTM C42/C42M
ASTM C618
ASTM C881/C881M REV A
ASTM C882/C882M
ASTM D1875
ASTM D2556
ASTM E1252
ASTM E1512
ASTM E488/E488M
ASTM F1080
CEN EN ISO 6988
ISO/IEC 17011
ISO/IEC 17020
ISO/IEC 17025
This document is referenced by the following standards:
ACI 562 IN-LB
UFC 3-301-01
ACI 355.4 IN-LB
Advertisement