280 - : References
This document references the following standards:
IEEE 260.1
ASTM SI10
IEEE 260.1
IEEE 260.3
IEEE 945
IEEE SI 10
IEC 60027-1
IEC 60027-2
IEC 60027-3
IEC 60027-4
IEC 60027-6
IEC 60027-7
IEC 80000-13
IEC 80000-6
IEEE 270
ISO 80000-1
ISO 80000-10
ISO 80000-11
ISO 80000-12
ISO 80000-2
ISO 80000-3
ISO 80000-4
ISO 80000-5
ISO 80000-7
ISO 80000-8
ISO 80000-9
NIST SP 330
This document is referenced by the following standards:
MIL-STD-40051-1D CHANGE 1
MIL-STD-40051-2D CHANGE 1
IEEE 1780
ASABE EP402
IEEE 1641
ASME Y14.24
ASME Y14.100
MIL-STD-1285D CHANGE 4
NECA NEIS 100
KSC-STD-152-1 REV C
KSC-STD-152-2 REV D CANC NOTICE
Advertisement