ISO/IEC 20924:21 - : References
This document references the following standards:
ISO 14813-5
ISO 18104
ISO 21101
ISO/IEC 13066-1
ISO/IEC 24713-2
ISO/IEC 27000
ISO/IEC 15459-3
ISO/IEC 17788
ISO/IEC 17789
ISO/IEC 19941
ISO/IEC 20000-10
ISO/IEC 27032
ISO/IEC TR 14252
ISO/IEC/IEEE 42010
This document is referenced by the following standards:
CSA/AM CSA/ANSI T200:22
Advertisement