0600030 - : References
This document references the following standards:
ASTM B193
ASTM B258
ASTM E1004
ATIS 0600332
ATIS 0600337
CSA C22.2 NO. 0-20
CSA C22.2 NO. 62368-1-19
IEC 60479-1
IEC 60479-2
IEC 62368-1
IEEE C2
NFPA 70
7 CFR PART 1775
CSA CAN/CSA-C22.2 NO. 60950-1:07
CSA CAN/CSA-C22.2 NO. 60950-21-03
IEC 62368-3
IEC TR 62602
IEEE 802.3
ITU-T K.50
This document is referenced by the following standards:
IEEE P2939/D1
Advertisement