29119-3 - : References
This document references the following standards:
IEEE 1008
IEEE 1012
IEEE 1028
IEEE 829
ISO 15489-1
ISO 31000
ISO 9001
ISO/IEC 20246
ISO/IEC 25000
ISO/IEC 25010
ISO/IEC 25012
ISO/IEC 25024
ISO/IEC 25051
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 16085
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 29119-1
ISO/IEC/IEEE 29119-2
ISO/IEC/IEEE 29119-4
ISO/IEC/IEEE 90003
This document is referenced by the following standards:
BSI BS ISO/IEC/IEEE 90003 - TC
BSI BS ISO/IEC/IEEE 29119-1 - TC
BSI BS ISO/IEC/IEEE 29119-2 - TC
BSI BS ISO/IEC/IEEE 24765 - TC
Advertisement