C22.2 NO. 140.2-96 - : References
This document references the following standards:
ASHRAE 15
ASHRAE 34
ASME B94.11M
ASME/BPVC SEC III APPENDICES
ASTM A653/A653M
ASTM A90/A90M
ASTM D149
ASTM D2307
ASTM D412
BOCA CONT NMC COMM BOOK
CSA B51-19
CSA B52-18
CSA C22.1-21
CSA C22.2 NO. 0.15-15
CSA C22.2 NO. 0-20
CSA C22.2 NO. 14-18
CSA C22.2 NO. 209-M1985
CSA C22.2 NO. 24:21
CSA C22.2 NO. 77-14
CSA CAN/CSA-C22.2 NO. 0.17-00
IAPMO UMC
IEEE 117
NFPA 70
SBCCI 6
This document is referenced by the following standards:
CSA/AM CSA/ANSI NGV 5.2-2017
CSA/AM ANSI/CSA NGV 5.1-2016
CSA C22.2 NO. 213-17
CSA C22.2 NO. 120:13
CSA C22.2 NO. 112-21
Advertisement