NASA-STD-1008 - : References
This document references the following standards:
ASTM B611
ASTM C117
ASTM C136/C136M
ASTM D1140
ASTM D2216
ASTM D3884
ASTM D4966
ASTM G77
ISO 10788
ISO 11221
ISO 12103-1
ISO 14644-1
ISO 14644-2
ISO 14644-3
ISO 17892-4
ISO 28080
MIL-STD-810H
NASA NPR 7120.8 W/CHG 1
NASA NPR 7123.1 REV B
NASA-STD-3001 VOLUME 2 REV B
NASA-STD-5017 REV A W/CHG 1
NASA-STD-7012 W/CHG 1
Advertisement