D880 - : References
This document references the following standards:
ASTM D5277
ASTM D4003
ASTM D4332
ASTM D5277
ASTM D996
ASTM E122
ISO 2244
This document is referenced by the following standards:
ASHRAE 147
ASTM D4169
IEC 62759-1
IEC 62759-1 (REDLINE + STANDARD)
CENELEC EN IEC 62759-1
NEN-EN-IEC 62759-1
ASTM D4279
MIL-STD-1904C
CEI EN IEC 62759-1
ASHRAE FUNDAMENTALS IP HANDBOOK
MIL-STD-3010C CHANGE 1
MIL-STD-648F
ASTM D5276
ASTM F963
Advertisement