ISO/IEC 18328-2 - : References
This document references the following standards:
ISO 9241-300
ISO/IEC 10373-1
ISO/IEC 11693-1
ISO/IEC 11693-2
ISO/IEC 11694-2
ISO/IEC 11695-2
ISO/IEC 14443-1
ISO/IEC 15693-1
ISO/IEC 17839-2
ISO/IEC 18013-1
ISO/IEC 18328-1
ISO/IEC 18745-1
ISO/IEC 7810
ISO/IEC 7811-1
ISO/IEC 7811-2
ISO/IEC 7811-6
ISO/IEC 7811-7
ISO/IEC 7811-8
ISO/IEC 7811-9
ISO/IEC 7816-1
ISO/IEC 7816-2
This document is referenced by the following standards:
BSI BS ISO/IEC 17839-2 + A1
CSA ISO/IEC 17839-2:16
BSI BS ISO 9564-4
BSI BS ISO/IEC 24789-1
ISO/IEC 24789-1
BSI BS ISO/IEC 18328-4
NEN-ISO/IEC 7816-4
Advertisement