10303-243 - : References
This document references the following standards:
DODD 5000.59(D) CE-01
DODD 5000.61 CE-01
IETF RFC 6902
ISO 10303-1
ISO 10303-209
ISO 10303-210
ISO 10303-233
ISO 10303-239
ISO 10303-242
ISO 10303-31
ISO 16792
ISO 20022-1
ISO 20022-2
ISO 20022-3
ISO 20022-4
ISO 20022-5
ISO 20022-6
ISO 20022-7
ISO 20022-8
ISO 23952
ISO TS 10303-15
ISO TS 10303-18
ISO/IEC 11179-1
ISO/IEC 19509
ISO/IEC 19514
ISO/IEC 21778
ISO/IEC 8824-1
This document is referenced by the following standards:
NEN-EN-ISO/ASTM 52900
CEN EN ISO/ASTM 52900
MIL-STD-40051-2D CHANGE 1
BSI PD ISO/TR 24463
SNV SN EN ISO/ASTM 52900
ASTM ISO/ASTM 52900
ISO DIS 29002
ISO 8000-1
NEN-ISO 8000-1
ISO 8000-2
NEN-ISO 8000-2
ASD-STAN PREN 9300-001
NEN-EN-ISO 80000-1
AIA/NAS NAS9300-001
MIL-HDBK-539
CEN EN 9300-007
CSA CAN/CSA-ISO/IEC 30100-1:18
NEN-EN 9300-007
ISO TR 3151-1
ISO 20140-5
NEN NPR-ISO/TR 3151-1
DI-SESS-82351A
ETSI TR 103 827
NASA-HDBK-0008 CHANGE 2
MODUK DEF STAN 05-010: PART 02
Advertisement