UFC 4-150-02 - : References
This document references the following standards:
UFC 4-152-01
UFC 4-213-10
UFC 3-460-01
UFC 3-501-01
29 CFR PART 1910
40 CFR PART 141
40 CFR PART 1700
A-A-59326E
ASHRAE FUNDAMENTALS IP HANDBOOK
ASTM A276/A276M
ASTM B148
ASTM B164
ASTM B165
ASTM D2240
ASTM E527
CGA G-7.1
ICEA S-66-524
ICEA S-75-381-2008
IEEE 48
ISO 4649
MIL-C-24368/4A
MIL-C-24368/5
MIL-DTL-12165G (1)
MIL-DTL-24368/1C
MIL-DTL-24643C INT AMD 1
MIL-DTL-52404C
MIL-DTL-915G
MIL-STD-101C
NACE SP0169
NACE SP0285
NAV MO-201
NAV MO-340
NAV P-442
NEMA C84.1
NETA MTS
NFPA 20
NFPA 70
NFPA 780
UFC 1-200-01
UFC 3-190-06
UFC 3-220-10N
UFC 3-230-01
UFC 3-400-02
UFC 3-430-09
UFC 3-460-01
UFC 3-501-01
UFC 3-520-01
UFC 3-550-01
UFC 3-560-01
UFC 3-570-01
UFC 3-575-01
UFC 3-600-01
UFC 4-010-06
UFC 4-152-01
UFC 4-213-10
UFC 4-832-01N
UFGS-26 05 13.00 40
UFGS-26 05 33
UFGS-26 11 16
UFGS-26 12 19.10
UFGS-26 13 00
UFGS-26 18 23.00 40
UFGS-26 27 13.10 30
UFGS-26 27 14.00 20
UFGS-26 36 23.00 20
UFGS-26 42 13.00 20
UFGS-26 42 15.00 10
UFGS-26 42 17.00 10
UFGS-33 30 00
This document is referenced by the following standards:
UFC 3-540-01
ASCE MOP 130
Advertisement