PRINCIPLES OF HEATING VENTILATING - : References
This document references the following standards:
AMCA 201
AMCA 210
ASHRAE 100
ASHRAE 169
ASHRAE 40304
ASHRAE 51
ASHRAE 55
ASHRAE 62.1
ASHRAE 62.2
ASHRAE 90.1 I-P
ASHRAE 90.2
ASHRAE 90326
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE HVAC APPLICATIONS IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE REFRIGERATION IP HANDBOOK
ASME B1.20.1
ASME B16.18
ASME B16.22
ASME B31.5
ASME B31.9
ASME B36.10M
ASTM B280
ASTM B88
ASTM C1363
ASTM D1784
ASTM D1785 REV A
ASTM D2122
ASTM D2239
ASTM D2661
ASTM D2665
ASTM D3350
ASTM D3965
ASTM F2023
ASTM F2389
ASTM F2830
ASTM F876 REV B
ASTM F877
CSA B137 SERIES-17
AHRI 310/380
AHRI 885
AMCA 203
AMCA 500-D
AMCA 500-L
AMCA 511
ASHRAE 126
ASHRAE 130
ASHRAE 15
ASHRAE 52.2
ASHRAE 90.1 SI
CEN EN ISO 14239
NFPA 90A
NSF 14
NSF 61/600
NFPA 99
Advertisement