SPEC 17K - : References
This document references the following standards:
API RP 17B
API SPEC 17D
API SPEC 6A
API STD 1104
ASME/BPVC SEC XI-1
ASME/BPVC SEC XI-2
ASTM A105/A105M
ASTM A182/A182M
ASTM A29/A29M
ASTM A668/A668M REV A
ASTM A751
ASTM C177
ASTM D1418 REV A
ASTM D2084 REV A
ASTM D2240
ASTM D395
ASTM D412
ASTM D413
ASTM D5028
ASTM D570
ASTM D695
ASTM D746
ASTM E1356
ASTM E165/E165M
ASTM E328
ASTM E92
CEN EN 10204
ISO 10474
ISO 1431-1
ISO 16120-1
ISO 1817
ISO 2781
ISO 34-2
ISO 36
ISO 37
ISO 4647
ISO 4649
ISO 6506-1
ISO 6508-1
ISO 812
NACE MR0175/ISO 15156
NACE MR0175/ISO 15156-1
NACE MR0175/ISO 15156-2
NACE MR0175/ISO 15156-3
NACE TM0177
ASTM A106/A106M REV A
This document is referenced by the following standards:
BSI BS EN ISO 23936-2
API RP 17A
DNV-OS-E403
API RP 17R
BSI BS EN ISO 13628-10
API RP 92S
API RP 92M
CSA Z662:23
IADC HIGH PRESSURE DRILLING
API RP 17G2
IADC DRILLING MANUAL
Advertisement