X9.63 - : References
This document references the following standards:
ISO/IEC 8824-1
ISO/IEC 8824-2
ISO/IEC 8824-3
ISO/IEC 8824-4
ISO/IEC 8825-1
ISO/IEC 8825-2
ITU-T X.680
ITU-T X.681
ITU-T X.682
ITU-T X.683
ITU-T X.690
ITU-T X.691
ANSI X9.62
This document is referenced by the following standards:
BSI BS EN 62734 + A1
BSI BS ISO/IEC 11770-3
CSA CAN/CSA-ISO/IEC 11770-3:16
BSI BS ISO/IEC/IEEE 8802-22
CSA CAN/CSA ISO/IEC/IEEE 8802-22:16
ISO/IEC/IEEE 8802-22
NEN-ISO/IEC/IEEE 8802-22
ANSI INCITS 503
ETSI TS 103 666-1
CENELEC EN 62734
ISO FDIS 11568
ETSI TS 103 999-1
BSI PD CEN/TS 15480-2
BSI PD CEN/TS 15480-3
NEN-ISO 11568
BSI BS ISO 11568
CSA CAN/CSA-ISO/IEC 15946-1:18
ANSI INCITS/ISO/IEC 11770-3
ANSI X9.82-1
Advertisement