D2729 - : References
This document references the following standards:
ASTM D1600
ASTM D1784
ASTM D2122
ASTM D2152
ASTM D2321
ASTM D2412
ASTM D2444
ASTM D2564
ASTM D618
ASTM F412
FED-STD-123J
MIL-STD-129R CHANGE 2
This document is referenced by the following standards:
ICC I-CODE VPC
NYBC NYPC
ICC I-CODE VRC
NYBC NYRC
NSF 14
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL II
CABC CARC
IAPMO CPC
ICC I-CODE NJRC
ASCE 12-13, 13-13 AND 14-13
ASCE 45-16,46-16 AND 47-16
ASTM F891
ASTM F1488
ASTM D2855
ICC I-CODE SCPC
ICC I-CODE SCRC
IAPMO UPC
ICC I-CODE IPSDC
ICC I-CODE IPC
Advertisement