D3935 - : References
This document references the following standards:
ASTM D4000
ASTM D1238
ASTM D1600
ASTM D256
ASTM D2584
ASTM D3892
ASTM D4000
ASTM D5630
ASTM D638
ASTM D648
ASTM D790
ASTM D792
ASTM D883 REV B
ASTM E169
ASTM E29
ISO 21305-1
ISO 21305-2
ASTM D1003
This document is referenced by the following standards:
MS27708 REV K
MIL-DTL-2726/38D (1)
MIL-DTL-55288E (1)
ASTM C1047
MIL-PRF-19207/5L (2)
AWWA C715
MIL-PRF-19207/1K (3)
MIL-PRF-19207/2J (2)
MIL-PRF-19207/18K (1)
MIL-DTL-16377/21B
MIL-DTL-16377/20B
Advertisement