2941 - : References
This document references the following standards:
IEEE 754
ISO/IEC 14888-3
ISO/IEC 8859-1
ISO/IEC 8859-10
ISO/IEC 8859-11
ISO/IEC 8859-13
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO/IEC 8859-16
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
This document is referenced by the following standards:
IEEE P2941.1/D2
IEEE P2941.2/D2
Advertisement