1580 - : References
This document references the following standards:
API RP 2A-WSD
ASTM B172
ASTM B173
ASTM B174
ASTM B3
ASTM B33
ASTM B496
ASTM B784
ASTM B787/B787M
ASTM B8
ASTM D4066
ASTM D470
ICEA P-45-482-2017
ICEA T-24-380
ICEA T-28-562
IEC 60068-2-6
IEC 60228
CSA C22.2 NO. 2556:21
CSA C22.2 NO. 38-18
ICEA S-73-532-2014
ICEA S-93-639
ICEA S-95-658-2009
ICEA S-96-659-2014
ICEA T-26-465-2013
IEC 60331-1
IEC 60331-2
IEC 60331-3
IEEE 1202
IEEE 45.8
MIL-STD-167-1A
NEMA WC 53/ICEA T-27-581
NEMA WC 54
NEMA WC 57
NEMA WC 70
NEMA WC 71
NEMA WC 74
NFPA 70
This document is referenced by the following standards:
NFPA 301
IEEE 1682
CEI IEC/IEEE 80005-1
BSI PD IEC/PAS 80005-3
BSI BS IEC/IEEE 80005-1 + A1
CEI IEC/PAS 80005-3
ASTM F2363/F2363M
46 CFR PART 110
IEC/IEEE 80005-1
API RP 17Z
Advertisement