WC 57/ICEA S-73-532 - : References
This document references the following standards:
ASTM A411
ASTM A459
ASTM A90/A90M
ASTM B193
ASTM B263/B263M
ASTM B3
ASTM B33
ASTM B5
ASTM B8
ASTM D1248
ASTM D1693
ASTM D257
ICEA T-22-294-2016
ICEA T-26-465-2013
ICEA T-28-562
ICEA T-30-520
MIL-DTL-24643C INT AMD 1
NEMA WC 53/ICEA T-27-581
NEMA WC 54
NFPA 70
ASTM D2765
ASTM D3349
ASTM D412
ASTM D470
ASTM D471 REV A
ASTM E662 REV A
CSA C22.2 NO. 0.3-09
This document is referenced by the following standards:
IEEE 1210
UFGS-26 05 19.00 10
NFPA 130
ASTM E2061
This document is referenced in other ways by the following standards:
ICEA S-73-532-2014
ICEA S-73-532-2014
Advertisement