E1529 - : References
This document references the following standards:
ASTM E176 REV A
46 CFR PART 164
ASTM B117
ASTM D822/D822M
ASTM E119
ASTM E2683
ASTM E457
ASTM E459
ASTM E511
ASTM E814 REV A
ISO 834-1
ISO/IEC 17011
ISO/IEC 17025
ASTM E176 REV A
This document is referenced by the following standards:
BSI BS EN ISO 14692-2
ASME NM.3.2
NFPA 55
ICC I-CODE IFC COMM VOL I
ASTM E3157
CABC CAFC
FM 4540
NFPA 2
AISC 360
NYBC NYFC
ASCE 7-22
ASHRAE FUNDAMENTALS IP HANDBOOK
ASTM E2307
NFPA 400
NFPA 556
SSPC PA 2
NFPA 221
ASTM E1966
ICC I-CODE SCFC
ASTM F1173
ASTM E2837
IEEE 1717
ASTM F1387
BSI BS ISO 15840
CGA H-3
ASTM E2749
ASTM E2874
ASTM E1725
Advertisement