60953-0 - : References
This document references the following standards:
IEC 60034-2-1
IEC 60034-2-2
IEC 60034-2-3
IEC 60045-1
IEEE C57.13
ISO 12242
ISO 18888
ISO 5167-1
ISO 5167-2
ISO 5167-3
ISO 5167-4
ISO 5167-5
ISO 5167-6
This document is referenced by the following standards:
IEC 60953-3
CENELEC EN IEC 60953-3
BSI BS EN IEC 60953-3
NEN-EN-IEC 60953-3
CEI EN IEC 60953-3
This document is referenced in other ways by the following standards:
IEC 60953-2
Advertisement