UFGS-22 15 09 - : References
This document references the following standards:
ASTM F312
ASTM B479
ASTM E1146
ASTM F331
ASTM D6368
ASME B16.9
ASME B16.5
ASME B16.1
ASME B16.39
ASME B16.3
ASME B18.2.2
ASME B16.22
ASME B31.3
AISC 360
MSS SP-72A
MSS SP-80
ISA 7.0.01
MSS SP-67
AWWA C504
AWWA C104/A21.4
MSS SP-58
MSS SP-70
ASME B40.100
ASTM D4635
CGA G-10.1
ASTM A181/A181M
ASTM A395/A395M
ASTM A666
ASTM A53/A53M
ASTM B584
ASTM A536
ASTM B370
ASTM A234/A234M REV A
ASTM C920
ASTM D1693
ASTM A307
ASTM B280
ASTM A563M
ASTM B61
ASTM E1
ASME A112.18.1
ASTM D2239
This document is referenced in other ways by the following standards:
UFGS-22 15 09.00 40
Advertisement