E84 - : References
This document references the following standards:
ASTM E162
ASTM E176 REV A
ASTM E2988
ASTM E2599
ASTM E2690
NFPA 262
ASTM E2404
ASTM A390
ASTM C1186
ASTM C1288
ASTM C1396/C1396M
ASTM D4442
ASTM D4444
ASTM E162
ASTM E2231
ASTM E2404
ASTM E2573
ASTM E2599
ASTM E2688
ASTM E2768
ASTM E2988
ASTM E3202
ASTM E3287
ASTM E69
NFPA 262
ASTM E2690
ASTM E2579 REV A
ASTM E176 REV A
This document is referenced by the following standards:
ASTM C126
ASTM D8350
ASTM E970
CSA S806:12
ASTM C1325
ASTM D3794
AGA Z380.1
ASTM D635
CSA B140.4:22
ASME RTP-1
ASME A17.1
ASME A17.7
ASME A17.3
ASME A18.1
ASME AG-1
ASME NM.2
ASME PCC-2
ASME NM.3.2
NFPA 55
ASTM E2067
MIL-DTL-24688A (1)
ABS 63
MIL-STD-1678-5B CHANGE 2
ASTM C578
ICC I-CODE IBC COMM VOL II
ICC I-CODE IFC COMM VOL I
ICC I-CODE IRC COMM VOL I
ICC I-CODE IBC COMM VOL I
ICC I-CODE IRC COMM VOL II
ASTM E3157
IEC 61800-5-1
ASTM E1042
UFGS-03 11 19.00
ASTM C1902 REV A
UFGS-23 36 00.00 40
ACI PRC-560
NFPA 130
NFPA 285
NFPA 502
ASTM E2634
CABC CAFC
CABC CAEBC
CABC CARC
CABC CARSC
CABC VOL 2
FM 5560
ASTM E136
FM 4922
FM 4882
ASTM C1483/C1483M
CENELEC EN IEC 62109-3
NFPA 13
ASTM C1289 REV A
ISO/ASTM DIS 52939
ASTM C1728
NEN-EN-IEC 62109-3
ASTM D5319
ASTM C1224
IEC 62040-1
ASTM C1841
ASTM E1623 REV A
ASABE S401.2
FM 4880
CSA CAN/CSA-C22.2 NO. 126.2-02
ASTM C1534
FED NBSIR 78-1586
ASTM D3730
NFPA 914
ASTM C591
NFPA 2
NFPA 270
NFPA 701
NFPA 705
NFPA 59A
NFPA 259
NFPA 274
IAPMO CMC
IAPMO CPC
ASTM C11
ASTM C1620
ICC I-CODE NJBC
ICC I-CODE NJRC
ASTM C547 REV A
CSA/AM ANSI LC 1:23/CSA 6.26:23
Advertisement