INCITS 512 - : References
This document references the following standards:
ANSI INCITS 404
ANSI INCITS 460
ANSI INCITS 479
ANSI INCITS TR-35
ANSI INCITS TR-46
IEC 60793-1-43
IEC 60793-2-10
IEC 60793-2-50
IEC 60825-1
IEC 60825-2
IEC 61280-1-1
IEC 61280-1-3
IEC 61280-2-2
IEEE 802.3
TIA-492AAAC-B
TIA-492AAAD
This document is referenced by the following standards:
CENELEC EN IEC 60793-2-10
ITU-T G.798
ANSI INCITS/ISO/IEC 14165-226
ANSI INCITS/ISO/IEC 27040
ITU-T G.8251
BSI BS EN ISO/IEC 27040
ANSI INCITS 560
Advertisement