INCITS 322 - : References
This document references the following standards:
ANSI INCITS 182
ASTM C778
ASTM D1204
ASTM D1729
ASTM D3359
ASTM D4060
ASTM D4329
ASTM D618
ASTM D903
ASTM D907
ASTM E177
ASTM E6
ASTM E691
ASTM G154
ASTM G155
ASTM G195
CIE 116
ISO 1302
ISO 3274
ISO 4892-2
ISO 5-3
ISO 6330
ISO 8780-2
ISO/CIE 11664-4
ISO/IEC 10373-1
ISO/IEC 10373-2
ISO/IEC 15416
ISO/IEC 7810
ISO/IEC 7811-1
ISO/IEC 7811-2
ISO/IEC 7811-6
This document is referenced by the following standards:
BSI BS ISO/IEC 18013-1 - TC
ANSI INCITS/ISO/IEC 18013-1
BSI PD ISO/IEC TR 18781
ANSI INCITS/ISO/IEC TR 18781
BSI BS ISO/IEC 18013-1
Advertisement