D635 - : References
This document references the following standards:
ASTM D4804
ASTM D1929
ASTM D2843
ASTM D3801 REV A
ASTM D5025 REV A
ASTM D5207
ASTM D618
ASTM D648
ASTM E2935
ASTM E456 REV A
ASTM E691
ASTM E84
ICC I-CODE IBC
IEC 60695-11-10
ASTM D883
ASTM E176 REV A
ASTM D4804
This document is referenced by the following standards:
CSA C22.2 NO. 0.17:22
ASME AG-1
ASME COMPANION GUIDE V1
ASME NM.3.1
ABS 63
ICC I-CODE IBC COMM VOL II
ASTM D1562
ASTM D1593
ASTM D4396
ACI PRC-560
ASTM E2634
CABC VOL 2
FED NBSIR 78-1586
MIL-DTL-28754E (2)
ICC I-CODE NJBC
NYBC NYBC
CSA AAMA/WDMA/CSA 101/I.S.2/A440:22
ASCE 21.3-08
ASCE 21-21
ASCE MOP 104
ASTM D3679
NFPA 1
ASTM D1784
ASTM D7793
NEMA MG 1
NFPA 5000
NFPA 204
ASTM D707
ASTM D4000
ASTM F3214
MIL-DTL-9395L
ASTM C722
46 CFR PART 114
46 CFR PART 175
UFGS-06 73 01
ISO/ASTM FDIS 52939
MIL-STD-11991B
MSFC-STD-503
ASTM F1837M
NEN-EN-ISO/ASTM 52939
ASTM ISO/ASTM 52939
Advertisement